Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Maxim Integrated MAX3772CEE
MAX3772CEE
Active
Interface - Signal Buffers, Repeaters, Splitters
Description:
DUAL-RATE FIBRE CH REPEATER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3772CEE Datasheet
History Price: $5.09000
In Stock: 2000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3772CEE vs MAX3773CEE
Part No
MAX3772CEE
MAX3773CEE
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Buffer, ReDriver
-
Applications
-
-
Input
Differential
Differential
Output
Differential
Differential
Data Rate (Max)
1.0625Gbps
2.125Gbps
Number of Channels
2
2
Delay Time
5ns
1ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
146mA
146mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
-
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QSOP-EP
16-QSOP-EP