☰
MAX3772CEE
MAX3772CEE
Active
Description:  DUAL-RATE FIBRE CH REPEATER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3772CEE Datasheet
History Price: $5.09000
In Stock: 2000
MAX3772CEE Specification
Specification
Part No
MAX3772CEE
Category
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Buffer, ReDriver
Applications
-
Input
Differential
Output
Differential
Data Rate (Max)
1.0625Gbps
Number of Channels
2
Delay Time
5ns
Signal Conditioning
-
Capacitance - Input
-
Voltage - Supply
3V ~ 3.6V
Current - Supply
146mA
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Package / Case
16-LSSOP (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package
16-QSOP-EP
MAX3772CEE PDF Datasheet
MAX3772CEE Related Parts
MAX14950ACTL+
MAX14950ACTL+
Maxim Integrated
IC REDRIVER PCIE 4CH 40TQFN
MAX14950ACTL+T
MAX14950ACTL+T
Maxim Integrated
IC REDRIVER PCIE 4CH 40TQFN
MAX14950CTO+
MAX14950CTO+
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14950CTO+T
MAX14950CTO+T
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14954ETO+
MAX14954ETO+
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14954ETO+T
MAX14954ETO+T
Maxim Integrated
IC REDRIVER PCIE 4CH 42TQFN
MAX14955ETL+
MAX14955ETL+
Maxim Integrated
IC REDRIVER PCIE 1CH 40TQFN
MAX14955ETL+T
MAX14955ETL+T
Maxim Integrated
IC REDRIVER PCIE 1CH 40TQFN
MAX14970ETP+
MAX14970ETP+
Maxim Integrated
IC REDRIVER ESATA 2CH 20TQFN
MAX14970ETP+T
MAX14970ETP+T
Maxim Integrated
IC REDRIVER ESATA 2CH 20TQFN
MAX14972CTG+
MAX14972CTG+
Maxim Integrated
DUAL USB 3.0 EQUALIZER/REDRIVER
MAX14972CTG+T
MAX14972CTG+T
Maxim Integrated
DUAL USB 3.0 EQUALIZER/REDRIVER
MAX3772CEE Compare Parts
  • MAX3772CEE vs MAX9180EXT+T
  • MAX3772CEE vs MAX9175EUB+T
  • MAX3772CEE vs MAX9175EUB+
  • MAX3772CEE vs MAX9174EUB+T
  • MAX3772CEE vs MAX9174EUB+
  • MAX3772CEE vs MAX9170ESE
  • MAX3772CEE vs MAX9169EUE
  • MAX3772CEE vs MAX9169ESE
  • MAX3772CEE vs MAX9154EUI
  • MAX3772CEE vs MAX9153EUI+T
  • MAX3772CEE vs MAX9153EUI+
  • MAX3772CEE vs MAX9153EUI
  • MAX3772CEE vs MAX9150EUI+T
  • MAX3772CEE vs MAX9150EUI+
  • MAX3772CEE vs MAX9150EUI
  • MAX3772CEE vs MAX9150EAI
  • MAX3772CEE vs MAX72463B#W
  • MAX3772CEE vs MAX4969CTO+T
  • MAX3772CEE vs MAX4969CTO+
  • MAX3772CEE vs MAX4952CTO+T
  • MAX3772CEE vs MAX4952CTO+
  • MAX3772CEE vs MAX4952BCTP+T
  • MAX3772CEE vs MAX4952BCTP+
  • MAX3772CEE vs MAX4952ACTI+T
  • MAX3772CEE vs MAX4952ACTI+
  • MAX3772CEE vs MAX4951CTP+TGH7
  • MAX3772CEE vs MAX4951CTP+T
  • MAX3772CEE vs MAX4951CTP+
  • MAX3772CEE vs MAX4951CCTP+T
  • MAX3772CEE vs MAX4951CCTP+
  • MAX3772CEE vs MAX4951BECTP+TGH7
  • MAX3772CEE vs MAX4951BECTP+T
  • MAX3772CEE vs MAX4951BECTP+GH7
  • MAX3772CEE vs MAX4951BECTP+
  • MAX3772CEE vs MAX4951AECTP+T
  • MAX3772CEE vs MAX4951AECTP+
  • MAX3772CEE vs MAX4950CTO+T
  • MAX3772CEE vs MAX4950CTO+
  • MAX3772CEE vs MAX4950ACTX+T
  • MAX3772CEE vs MAX4950ACTX+
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks