MAX3795ETG
MAX3795ETG
Active
Description:  1GBPS-4.25GBPS VCSEL DRIVER
Manufacturer:  Maxim Integrated
Datasheet:   MAX3795ETG Datasheet
History Price: $7.32000
In Stock: 38000
MAX3795ETG vs MAX3975UBA-T
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Laser Diode Driver
Modulator Driver
Data Rate
4.25Gbps
10.7Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
2.97V ~ 3.63V
Current - Supply
71 mA
106 mA
Current - Modulation
15mA
12mA
Current - Bias
15 mA
10 mA
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 85 ℃
Package / Case
24-WFQFN Exposed Pad
20-WFBGA, CSPBGA
Supplier Device Package
24-TQFN-EP (4x4)
20-UCSP (2.54x2.54)
Mounting Type
Surface Mount
Surface Mount