Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3975UBA-T
MAX3975UBA-T
Active
PMIC - Laser Drivers
Description:
10.7GBPS, COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3975UBA-T Datasheet
History Price: $1.40000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3975UBA-T Specification
Specification
Part No
MAX3975UBA-T
Category
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Modulator Driver
Data Rate
10.7Gbps
Number of Channels
1
Voltage - Supply
2.97V ~ 3.63V
Current - Supply
106 mA
Current - Modulation
12mA
Current - Bias
10 mA
Operating Temperature
0 ℃ ~ 85 ℃
Package / Case
20-WFBGA, CSPBGA
Supplier Device Package
20-UCSP (2.54x2.54)
Mounting Type
Surface Mount
MAX3975UBA-T PDF Datasheet
MAX3975UBA-T Datasheet
Click and Download: MAX3975UBA-T Datasheet
MAX3975UBA-T Related Parts
MAX24001TL+
Maxim Integrated
2.5G BURST MODE LASER XCVR TQFN
MAX24001TL+T
Maxim Integrated
IC LASER DRVR 2.5GB 3.6V 40TQFN
MAX3263CAG
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3263CAG+T
Maxim Integrated
IC LASER CTRL 155MBPS 5.25V SSOP
MAX3273ETG+
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+T
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3273ETG+TD
Maxim Integrated
IC LASER DRVR 2.7GB 3.6V 24TQFN
MAX3286CGI
Maxim Integrated
LAN LASER DRIVER
MAX3286CTI+
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3286CTI+T
Maxim Integrated
IC LASER DRVR 1.25GB 5.5V 28TQFN
MAX3287CUE
Maxim Integrated
LAN LASER DRIVER
MAX3975UBA-T Compare Parts
MAX3975UBA-T vs MAX3996CTP+T
MAX3975UBA-T vs MAX3996CTP+
MAX3975UBA-T vs MAX3996CGP-T
MAX3975UBA-T vs MAX3996CGP
MAX3975UBA-T vs MAX3975UBA
MAX3975UBA-T vs MAX3967AETG+T
MAX3975UBA-T vs MAX3967AETG+
MAX3975UBA-T vs MAX3949ETE+T
MAX3975UBA-T vs MAX3949ETE+
MAX3975UBA-T vs MAX3948ETE+T
MAX3975UBA-T vs MAX3948ETE+
MAX3975UBA-T vs MAX3946ETG+T
MAX3975UBA-T vs MAX3946ETG+
MAX3975UBA-T vs MAX3869ETJ+T
MAX3975UBA-T vs MAX3869ETJ+
MAX3975UBA-T vs MAX3869EHJ-T
MAX3975UBA-T vs MAX3869EHJ+T
MAX3975UBA-T vs MAX3869EHJ+
MAX3975UBA-T vs MAX3869EHJ
MAX3975UBA-T vs MAX3869EGJ
MAX3975UBA-T vs MAX3867ECM
MAX3975UBA-T vs MAX3865EGJ
MAX3975UBA-T vs MAX3863ETJ+T
MAX3975UBA-T vs MAX3863ETJ+
MAX3975UBA-T vs MAX3863EGJ
MAX3975UBA-T vs MAX3799ETJ+T
MAX3975UBA-T vs MAX3799ETJ+
MAX3975UBA-T vs MAX3795ETG+T
MAX3975UBA-T vs MAX3795ETG+
MAX3975UBA-T vs MAX3795ETG
MAX3975UBA-T vs MAX3766EEP-T
MAX3975UBA-T vs MAX3766EEP+T
MAX3975UBA-T vs MAX3766EEP+
MAX3975UBA-T vs MAX3766EEP
MAX3975UBA-T vs MAX3741HETE#G16
MAX3975UBA-T vs MAX3741HETE
MAX3975UBA-T vs MAX3741ETE
MAX3975UBA-T vs MAX3740AETG-T
MAX3975UBA-T vs MAX3740AETG+T
MAX3975UBA-T vs MAX3740AETG+
Customer Reviews
4.95 out of 5.00 stars from 56 customer reviews from all over the world
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad
Paula Martínez
Spain
2026-03-26 01:49
Life-long transistors for replacement
Megan Jenkins
United States
2026-03-26 00:28
The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
Stijn van der Molen
Netherlands
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.