Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Laser Drivers
/ Maxim Integrated MAX3975UBA-T
MAX3975UBA-T
Active
PMIC - Laser Drivers
Description:
10.7GBPS, COMPACT VCSEL DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX3975UBA-T Datasheet
History Price: $1.40000
In Stock: 30000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX3975UBA-T vs MAX3865EGJ
Part No
MAX3975UBA-T
MAX3865EGJ
Category
PMIC - Laser Drivers
PMIC - Laser Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Modulator Driver
Laser Diode Driver (Fiber Optic)
Data Rate
10.7Gbps
2.5Gbps
Number of Channels
1
1
Voltage - Supply
2.97V ~ 3.63V
7V
Current - Supply
106 mA
69 mA
Current - Modulation
12mA
60mA
Current - Bias
10 mA
100 mA
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
20-WFBGA, CSPBGA
32-VFQFN Exposed Pad
Supplier Device Package
20-UCSP (2.54x2.54)
32-QFN (5x5)
Mounting Type
Surface Mount
Surface Mount