☰
MAX4060ETA
MAX4060ETA
Active
Description:  DIFFERENTIAL MICROPHONE PREAMP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4060ETA Datasheet
History Price: Active
In Stock: 38260
MAX4060ETA vs MAX9700AETB
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
2-Channel (Stereo)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
4.5V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-TDFN-EP (3x3)
10-TDFN-EP (3x3)
Package / Case
8-WDFN Exposed Pad
10-WFDFN Exposed Pad