Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX9700AETB
MAX9700AETB
Active
Linear - Amplifiers - Audio
Description:
MAX9700 1.2W, LOW-EMI, FILTERLES
Manufacturer:
Maxim Integrated
Datasheet:
MAX9700AETB Datasheet
History Price: $1.23000
In Stock: 3280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX9700AETB Specification
Specification
Part No
MAX9700AETB
Category
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
1-Channel (Mono)
Max Output Power x Channels @ Load
1.6W x 1 @ 6Ohm
Voltage - Supply
2.5V ~ 5.5V
Features
-
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
10-TDFN-EP (3x3)
Package / Case
10-WFDFN Exposed Pad
MAX9700AETB PDF Datasheet
MAX9700AETB Datasheet
Click and Download: MAX9700AETB Datasheet
MAX9700AETB Related Parts
MAX13301AUM/V+
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13301AUM/V+T
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13330GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13330GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13335EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX9700AETB Compare Parts
MAX9700AETB vs MAX9895AEWX+
MAX9700AETB vs MAX9895AETL+T
MAX9700AETB vs MAX9895AETL+
MAX9700AETB vs MAX9879ERV+T
MAX9700AETB vs MAX9877EWP+TG45
MAX9700AETB vs MAX9877ERP+T
MAX9700AETB vs MAX9877ERP+
MAX9700AETB vs MAX9877EBP+G45
MAX9700AETB vs MAX9877AERP+T
MAX9700AETB vs MAX9877AERP+
MAX9700AETB vs MAX9875ERP+T
MAX9700AETB vs MAX9850ETI+TG47
MAX9700AETB vs MAX9850ETI+T
MAX9700AETB vs MAX9850ETI+G47
MAX9700AETB vs MAX9850ETI+
MAX9700AETB vs MAX98502EWE+T
MAX9700AETB vs MAX98500EWE+T
MAX9700AETB vs MAX98500EWE+
MAX9700AETB vs MAX984CPE+
MAX9700AETB vs MAX98400BETG+T
MAX9700AETB vs MAX98400BETG+
MAX9700AETB vs MAX98400AETX+T
MAX9700AETB vs MAX98400AETX+
MAX9700AETB vs MAX983CPA+
MAX9700AETB vs MAX98390EWX+T
MAX9700AETB vs MAX98390EWX+
MAX9700AETB vs MAX98390DEWV+T
MAX9700AETB vs MAX98390CEWX+T
MAX9700AETB vs MAX98390CEWX+
MAX9700AETB vs MAX98374EWA+T
MAX9700AETB vs MAX98374EFF+T
MAX9700AETB vs MAX98374EFF+
MAX9700AETB vs MAX98372EWV+T
MAX9700AETB vs MAX98372ETJ+T
MAX9700AETB vs MAX98372ETJ+
MAX9700AETB vs MAX98371EWV+T
MAX9700AETB vs MAX98371EWV+
MAX9700AETB vs MAX98365AEWC+
MAX9700AETB vs MAX98360DENL+
MAX9700AETB vs MAX98360CENL+
Customer Reviews
4.95 out of 5.00 stars from 142 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!