Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4061EUA
MAX4061EUA
Active
Linear - Amplifiers - Audio
Description:
DIFFERENTIAL MICROPHONE PREAMP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4061EUA Datasheet
History Price: $0.85000
In Stock: 41420
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4061EUA vs MAX9700AETB
Part No
MAX4061EUA
MAX9700AETB
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
-
1.6W x 1 @ 6Ohm
Voltage - Supply
2.4V ~ 5.5V
2.5V ~ 5.5V
Features
-
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
8-μMAX
10-TDFN-EP (3x3)
Package / Case
8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
10-WFDFN Exposed Pad