Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Audio
/ Maxim Integrated MAX4295EEE
MAX4295EEE
Obsolete
Linear - Amplifiers - Audio
Description:
IC AMP CLASS D MONO 2W 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX4295EEE Datasheet
History Price: $2.20000
In Stock: 7840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4295EEE vs MAX98400AETX+
Part No
MAX4295EEE
MAX98400AETX+
Category
Linear - Amplifiers - Audio
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
2W x 1 @ 4Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.7V ~ 5.5V
8V ~ 28V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-QSOP
36-TQFN (6x6)
Package / Case
16-SSOP (0.154", 3.90mm Width)
36-WFQFN Exposed Pad