☰
MAX98400AETX+
MAX98400AETX+
Active
Description:  IC AMP CLASS D STEREO 20W 36TQFN
Manufacturer:  Maxim Integrated
History Price: $4.61000
In Stock: 46000
MAX98400AETX+ Specification
Specification
Part No
MAX98400AETX+
Category
Linear - Amplifiers - Audio
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Class D
Output Type
2-Channel (Stereo)
Max Output Power x Channels @ Load
20W x 2 @ 8Ohm
Voltage - Supply
8V ~ 28V
Features
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
36-TQFN (6x6)
Package / Case
36-WFQFN Exposed Pad
MAX98400AETX+ PDF Datasheet
MAX98400AETX+ Related Parts
MAX13301AUM/V+
MAX13301AUM/V+
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13301AUM/V+T
MAX13301AUM/V+T
Maxim Integrated
IC AMP CLASS D QUAD 80W 48TSSOP
MAX13330GEE/V+
MAX13330GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13330GEE/V+T
MAX13330GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+
MAX13331GEE/V+
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13331GEE/V+T
MAX13331GEE/V+T
Maxim Integrated
IC AMP CLSS AB STER 135MW 16QSOP
MAX13335EGEE/V+
MAX13335EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEE/V+T
MAX13335EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+
MAX13335EGEEA/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13335EGEEA/V+T
MAX13335EGEEA/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+
MAX13336EGEE/V+
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX13336EGEE/V+T
MAX13336EGEE/V+T
Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
MAX98400AETX+ Compare Parts
  • MAX98400AETX+ vs MAX9895AEWX+
  • MAX98400AETX+ vs MAX9895AETL+T
  • MAX98400AETX+ vs MAX9895AETL+
  • MAX98400AETX+ vs MAX9879ERV+T
  • MAX98400AETX+ vs MAX9877EWP+TG45
  • MAX98400AETX+ vs MAX9877ERP+T
  • MAX98400AETX+ vs MAX9877ERP+
  • MAX98400AETX+ vs MAX9877EBP+G45
  • MAX98400AETX+ vs MAX9877AERP+T
  • MAX98400AETX+ vs MAX9877AERP+
  • MAX98400AETX+ vs MAX9875ERP+T
  • MAX98400AETX+ vs MAX9850ETI+TG47
  • MAX98400AETX+ vs MAX9850ETI+T
  • MAX98400AETX+ vs MAX9850ETI+G47
  • MAX98400AETX+ vs MAX9850ETI+
  • MAX98400AETX+ vs MAX98502EWE+T
  • MAX98400AETX+ vs MAX98500EWE+T
  • MAX98400AETX+ vs MAX98500EWE+
  • MAX98400AETX+ vs MAX984CPE+
  • MAX98400AETX+ vs MAX98400BETG+T
  • MAX98400AETX+ vs MAX98400BETG+
  • MAX98400AETX+ vs MAX98400AETX+T
  • MAX98400AETX+ vs MAX983CPA+
  • MAX98400AETX+ vs MAX98390EWX+T
  • MAX98400AETX+ vs MAX98390EWX+
  • MAX98400AETX+ vs MAX98390DEWV+T
  • MAX98400AETX+ vs MAX98390CEWX+T
  • MAX98400AETX+ vs MAX98390CEWX+
  • MAX98400AETX+ vs MAX98374EWA+T
  • MAX98400AETX+ vs MAX98374EFF+T
  • MAX98400AETX+ vs MAX98374EFF+
  • MAX98400AETX+ vs MAX98372EWV+T
  • MAX98400AETX+ vs MAX98372ETJ+T
  • MAX98400AETX+ vs MAX98372ETJ+
  • MAX98400AETX+ vs MAX98371EWV+T
  • MAX98400AETX+ vs MAX98371EWV+
  • MAX98400AETX+ vs MAX98365AEWC+
  • MAX98400AETX+ vs MAX98360DENL+
  • MAX98400AETX+ vs MAX98360CENL+
  • MAX98400AETX+ vs MAX98360BENL+
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend