☰
MAX4295ESE
MAX4295ESE
Obsolete
Description:  IC AMP CLASS D MONO 2W 16SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX4295ESE Datasheet
History Price: Obsolete
In Stock: 37200
MAX4295ESE vs MAX9700AETB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Class D
Class D
Output Type
1-Channel (Mono)
1-Channel (Mono)
Max Output Power x Channels @ Load
2W x 1 @ 4Ohm
1.6W x 1 @ 6Ohm
Voltage - Supply
2.7V ~ 5.5V
2.5V ~ 5.5V
Features
Depop, Short-Circuit and Thermal Protection, Shutdown
-
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
16-SOIC
10-TDFN-EP (3x3)
Package / Case
16-SOIC (0.154", 3.90mm Width)
10-WFDFN Exposed Pad