☰
MAX4367EBL
MAX4367EBL
Active
Description:  330 MILLI WATT, ULTRA-SMALL, AUD
Manufacturer:  Maxim Integrated
Datasheet:   MAX4367EBL Datasheet
History Price: $1.07000
In Stock: 15200
MAX4367EBL vs MAX98400AETX+
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Type
Class AB
Class D
Output Type
1-Channel (Mono)
2-Channel (Stereo)
Max Output Power x Channels @ Load
330mW x 1 @ 16Ohm
20W x 2 @ 8Ohm
Voltage - Supply
2.3V ~ 5.5V
8V ~ 28V
Features
-
Depop, Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Type
Surface Mount
Surface Mount
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Supplier Device Package
9-UCSP (1.52x1.52)
36-TQFN (6x6)
Package / Case
9-WFBGA, CSPBGA
36-WFQFN Exposed Pad