Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Gate Drivers
/ Maxim Integrated MAX4429CSA
MAX4429CSA
Active
PMIC - Gate Drivers
Description:
6A SINGLE MOSFET DRIVER
Manufacturer:
Maxim Integrated
Datasheet:
MAX4429CSA Datasheet
History Price: $3.83000
In Stock: 33280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4429CSA vs MAX8523EEE
Part No
MAX4429CSA
MAX8523EEE
Category
PMIC - Gate Drivers
PMIC - Gate Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Driven Configuration
Low-Side
Half-Bridge
Channel Type
Single
Independent
Number of Drivers
1
2
Gate Type
N-Channel, P-Channel MOSFET
N-Channel MOSFET
Voltage - Supply
4.5V ~ 18V
4.5V ~ 6.5V
Logic Voltage - VIL, VIH
0.8V, 2.4V
0.8V, 2.5V
Current - Peak Output (Source, Sink)
6A, 6A
6A, 6A
Input Type
Inverting
Non-Inverting
High Side Voltage - Max (Bootstrap)
-
-
Rise / Fall Time (Typ)
25ns, 25ns
11ns, 9.5ns
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
16-QSOP