☰
MAX4533CPP
MAX4533CPP
Obsolete
Description:  IC SWITCH SPDT X 4 175OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4533CPP Datasheet
History Price: $2.89000
In Stock: 1160
MAX4533CPP vs MAX4947ETG+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Circuit
SPDT
DPDT
Multiplexer/Demultiplexer Circuit
2:1
2:2
Number of Circuits
4
3
On-State Resistance (Max)
175Ohm
5.5Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
300mOhm
Voltage - Supply, Single (V-)
9V ~ 36V
1.8V ~ 5.5V
Voltage - Supply, Dual (V?
?.5V ~ 18V
-
Switch Time (Ton, Toff) (Max)
250ns, 150ns
800ns, 800ns
-3db Bandwidth
-
300MHz
Charge Injection
1.5pC
10pC
Channel Capacitance (CS(off), CD(off))
5pF
15pF
Current - Leakage (IS(off)) (Max)
20nA
3nA
Crosstalk
-66dB @ 1MHz
-90dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
24-WFQFN Exposed Pad
Supplier Device Package
20-PDIP
24-TQFN (4x4)