☰
MAX4533CPP
MAX4533CPP
Obsolete
Description:  IC SWITCH SPDT X 4 175OHM 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4533CPP Datasheet
History Price: $2.89000
In Stock: 1160
MAX4533CPP Specification
Specification
Part No
MAX4533CPP
Category
Interface - Analog Switches, Multiplexers, Demultiplexers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Circuit
SPDT
Multiplexer/Demultiplexer Circuit
2:1
Number of Circuits
4
On-State Resistance (Max)
175Ohm
Channel-to-Channel Matching (ΔRon)
1Ohm
Voltage - Supply, Single (V-)
9V ~ 36V
Voltage - Supply, Dual (V?
?.5V ~ 18V
Switch Time (Ton, Toff) (Max)
250ns, 150ns
-3db Bandwidth
-
Charge Injection
1.5pC
Channel Capacitance (CS(off), CD(off))
5pF
Current - Leakage (IS(off)) (Max)
20nA
Crosstalk
-66dB @ 1MHz
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-PDIP
MAX4533CPP PDF Datasheet
MAX4533CPP Related Parts
MAX14504EWC+T
MAX14504EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505AEWC+T
MAX14505AEWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14505EWC+T
MAX14505EWC+T
Maxim Integrated
IC SWITCH SPDT X 2 500MOHM 12WLP
MAX14550AEETB+
MAX14550AEETB+
Maxim Integrated
IC ANLG SW USB HOST ID TDFN
MAX14550AEETB+T
MAX14550AEETB+T
Maxim Integrated
IC INTEGRATED CIRCUIT
MAX14566ETA+T
MAX14566ETA+T
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN
MAX14583EEWE+T
MAX14583EEWE+T
Maxim Integrated
IC MUX 8:2 16WLP
MAX14589EEWL+T
MAX14589EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14589EEWL+TG2B
MAX14589EEWL+TG2B
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14594EEWL+T
MAX14594EEWL+T
Maxim Integrated
IC SWITCH DPDT X 1 380MOHM 9WLP
MAX14661ETI+
MAX14661ETI+
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX14661ETI+T
MAX14661ETI+T
Maxim Integrated
IC MUX 16:2 8OHM 28TQFN
MAX4533CPP Compare Parts
  • MAX4533CPP vs MAX4996LETG+
  • MAX4533CPP vs MAX4996ETG+T
  • MAX4533CPP vs MAX4996ETG+
  • MAX4533CPP vs MAX4993EVB+T
  • MAX4533CPP vs MAX4993ELB+T
  • MAX4533CPP vs MAX4993ELB+
  • MAX4533CPP vs MAX4992EVB+T
  • MAX4533CPP vs MAX4992ELB+T
  • MAX4533CPP vs MAX4992ELB+
  • MAX4533CPP vs MAX4968ECM+T
  • MAX4533CPP vs MAX4968ECM+
  • MAX4533CPP vs MAX4968CEXB+T
  • MAX4533CPP vs MAX4968CEXB+
  • MAX4533CPP vs MAX4968CCM+T
  • MAX4533CPP vs MAX4968CCM+
  • MAX4533CPP vs MAX4968BEXB+T
  • MAX4533CPP vs MAX4968BEXB+
  • MAX4533CPP vs MAX4968AECM+T
  • MAX4533CPP vs MAX4968AECM+
  • MAX4533CPP vs MAX4968ACCM+T
  • MAX4533CPP vs MAX4968ACCM+
  • MAX4533CPP vs MAX4948ETG+T
  • MAX4533CPP vs MAX4948ETG+
  • MAX4533CPP vs MAX4948EBA+T
  • MAX4533CPP vs MAX4947ETG+T
  • MAX4533CPP vs MAX4947ETG+
  • MAX4533CPP vs MAX4947EBA+T
  • MAX4533CPP vs MAX4947EBA+
  • MAX4533CPP vs MAX4936ACTO+T
  • MAX4533CPP vs MAX4936ACTO+
  • MAX4533CPP vs MAX4854HLETE+
  • MAX4533CPP vs MAX4854HLETE
  • MAX4533CPP vs MAX4854HETE+T
  • MAX4533CPP vs MAX4854HETE+
  • MAX4533CPP vs MAX4854HETE
  • MAX4533CPP vs MAX4854ETE
  • MAX4533CPP vs MAX4853HETE
  • MAX4533CPP vs MAX4853ETE
  • MAX4533CPP vs MAX4852HETE+
  • MAX4533CPP vs MAX4852ETE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend