☰
MAX4598CPP
MAX4598CPP
Obsolete
Description:  IC MULTIPLEXER DUAL 4X1 20DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4598CPP Datasheet
History Price: $3.43000
In Stock: 16720
MAX4598CPP vs MAX4547CEE
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Applications
Audio
Video
Multiplexer/Demultiplexer Circuit
4:1
2:1
Switch Circuit
-
SPDT
Number of Channels
2
2
On-State Resistance (Max)
75Ohm
20Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
?.7V ~ 6V
-3db Bandwidth
-
300MHz
Features
Differential Compatibility
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
20-DIP (0.300", 7.62mm)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-PDIP
16-QSOP