☰
MAX4547CEE
MAX4547CEE
Obsolete
Description:  IC VIDEO SWITCH DUAL SPDT 16QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX4547CEE Datasheet
History Price: $3.19000
In Stock: 9200
MAX4547CEE Specification
Specification
Part No
MAX4547CEE
Category
Interface - Analog Switches - Special Purpose
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Applications
Video
Multiplexer/Demultiplexer Circuit
2:1
Switch Circuit
SPDT
Number of Channels
2
On-State Resistance (Max)
20Ohm
Voltage - Supply, Single (V-)
2.7V ~ 12V
Voltage - Supply, Dual (V?
?.7V ~ 6V
-3db Bandwidth
300MHz
Features
Bi-Directional, Break-Before-Make, T-Switch Configuration
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX4547CEE PDF Datasheet
MAX4547CEE Related Parts
MAX1436ECQ+D
MAX1436ECQ+D
Maxim Integrated
IC ADC 10BIT 40MSPS 100-TQFP
MAX14508EEVB+
MAX14508EEVB+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14508EEVB+T
MAX14508EEVB+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14509AEEVB+
MAX14509AEEVB+
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14509AEEVB+T
MAX14509AEEVB+T
Maxim Integrated
IC USB SWITCH DPDT 10UTQFN
MAX14510EEVB+
MAX14510EEVB+
Maxim Integrated
IC AUD SWITCH USB 2.0 HS 10UTQFN
MAX14510EEVB+T
MAX14510EEVB+T
Maxim Integrated
IC AUD SWITCH USB 2.0 HS 10UTQFN
MAX14511EEVB+T
MAX14511EEVB+T
Maxim Integrated
DPDT
MAX14512EWP+T
MAX14512EWP+T
Maxim Integrated
IC UMIC 20-WLP
MAX14531EEWC+T
MAX14531EEWC+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
MAX14532EEWC+T
MAX14532EEWC+T
Maxim Integrated
IC USB SWITCH DP3T 12WLP
MAX14535EEVB+
MAX14535EEVB+
Maxim Integrated
IC SWITCH DPDT 10UTQFN
MAX4547CEE Compare Parts
  • MAX4547CEE vs MAX9671CTH+
  • MAX4547CEE vs MAX9670CTL+T
  • MAX4547CEE vs MAX9670CTL+
  • MAX4547CEE vs MAX9656AEP+T
  • MAX4547CEE vs MAX9656AEP+
  • MAX4547CEE vs MAX9655AEE+T
  • MAX4547CEE vs MAX9655AEE+
  • MAX4547CEE vs MAX9598CTL+T
  • MAX4547CEE vs MAX9598CTL+
  • MAX4547CEE vs MAX9595CTM+T
  • MAX4547CEE vs MAX9595CTM+
  • MAX4547CEE vs MAX9393ETJ+T
  • MAX4547CEE vs MAX9393ETJ+
  • MAX4547CEE vs MAX9393EHJ+
  • MAX4547CEE vs MAX9392EHJ+T
  • MAX4547CEE vs MAX9392EHJ+
  • MAX4547CEE vs MAX9392EHJ
  • MAX4547CEE vs MAX9177EUB+T
  • MAX4547CEE vs MAX9177EUB+
  • MAX4547CEE vs MAX9177EUB
  • MAX4547CEE vs MAX9176EUB+T
  • MAX4547CEE vs MAX9176EUB+
  • MAX4547CEE vs MAX9176EUB
  • MAX4547CEE vs MAX7457ETE+
  • MAX4547CEE vs MAX7369EUP+T
  • MAX4547CEE vs MAX7369EUP+
  • MAX4547CEE vs MAX7368EUE+T
  • MAX4547CEE vs MAX7368EUE+
  • MAX4547CEE vs MAX7367EUP+T
  • MAX4547CEE vs MAX7367EUP+
  • MAX4547CEE vs MAX7358EUG+T
  • MAX4547CEE vs MAX7358EUG+
  • MAX4547CEE vs MAX7358ETG+T
  • MAX4547CEE vs MAX7358ETG+
  • MAX4547CEE vs MAX7357EUG+T
  • MAX4547CEE vs MAX7357EUG+
  • MAX4547CEE vs MAX7357ETG+T
  • MAX4547CEE vs MAX7357ETG+
  • MAX4547CEE vs MAX7356EUG+T
  • MAX4547CEE vs MAX7356EUG+
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.