☰
MAX4766BETA
MAX4766BETA
Active
Description:  PROG CURRENT-LIMIT SWITCH
Manufacturer:  Maxim Integrated
Datasheet:   MAX4766BETA Datasheet
History Price: Active
In Stock: 46080
MAX4766BETA vs MAX613CSD
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Switch Type
General Purpose
PCMCIA Switch
Number of Outputs
1
2
Ratio - Input:Output
1:1
2:1
Output Configuration
High Side
High Side
Output Type
N-Channel
-
Interface
On/Off
Logic, 4-Bit
Voltage - Load
2.25V ~ 4.5V
0V ~ 12.6V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
1.5A
-
Rds On (Typ)
-
-
Input Type
Non-Inverting
-
Features
Status Flag
-
Fault Protection
Current Limiting (Adjustable), Over Temperature, Reverse Current, Short Circuit, UVLO
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
8-TDFN-EP (3x3)
14-SOIC
Package / Case
8-WDFN Exposed Pad
14-SOIC (0.154", 3.90mm Width)