☰
MAX485ECSA
MAX485ECSA
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX485ECSA Datasheet
History Price: Obsolete
In Stock: 13520
MAX485ECSA vs MAX9480EUP
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Transceiver
Transceiver
Protocol
RS422, RS485
DSL
Number of Drivers/Receivers
1/1
1/1
Duplex
Half
-
Receiver Hysteresis
70 mV
-
Data Rate
2.5Mbps
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
8-SOIC
20-TSSOP-EP