☰
MAX485ECSA
MAX485ECSA
Obsolete
Description:  IC TRANSCEIVER HALF 1/1 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX485ECSA Datasheet
History Price: Obsolete
In Stock: 13520
MAX485ECSA Specification
Specification
Part No
MAX485ECSA
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS422, RS485
Number of Drivers/Receivers
1/1
Duplex
Half
Receiver Hysteresis
70 mV
Data Rate
2.5Mbps
Voltage - Supply
4.75V ~ 5.25V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX485ECSA PDF Datasheet
MAX485ECSA Related Parts
MAX13020ASA+
MAX13020ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13020ASA+T
MAX13020ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+
MAX13021ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA+T
MAX13021ASA+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13021ASA/V+
MAX13021ASA/V+
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13021ASA/V+T
MAX13021ASA/V+T
Maxim Integrated
IC TRANSCEIVER HALF 1/1 8SOIC
MAX13041ASD+
MAX13041ASD+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD+T
MAX13041ASD+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+
MAX13041ASD/V+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13041ASD/V+T
MAX13041ASD/V+T
Maxim Integrated
IC TRANSCEIVER FULL 1/1 14SOIC
MAX13050ASA
MAX13050ASA
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX13050ASA+
MAX13050ASA+
Maxim Integrated
IC TRANSCEIVER FULL 1/1 8SOIC
MAX485ECSA Description
The Maxim Integrated MAX485ECSA is a low-power, half-duplex RS-485/RS-422 transceiver designed for reliable data communication over long distances in noisy environments. This device is particularly well-suited for applications in industrial automation, building automation, and telecommunications, where robust and efficient data transmission is essential. The MAX485ECSA is known for its low power consumption, high data rates, and ease of integration into various systems.

## Key Features

1. Low Power Consumption: The MAX485ECSA operates with a low supply current of only 120 µA (max) in shutdown mode, making it ideal for battery-powered applications and energy-efficient designs. This feature allows for extended battery life in portable devices.

2. Half-Duplex Communication: The transceiver supports half-duplex communication, enabling data transmission in both directions over a single pair of wires. This design simplifies wiring and reduces overall system costs.

3. High Data Rate: The device supports data rates of up to 2.5 Mbps, allowing for fast communication in applications that require quick data transfer. This high-speed capability is essential for real-time data processing and control.

4. Wide Operating Voltage Range: The MAX485ECSA operates over a supply voltage range of 3.0V to 5.5V, providing flexibility for various system designs and making it compatible with a wide range of microcontrollers and digital logic devices.

5. Robust Signal Integrity: With a minimum differential output voltage of 1.5V, the MAX485ECSA ensures reliable signal integrity over long distances, even in electrically noisy environments. This feature is critical for maintaining data accuracy in industrial settings.

6. Thermal Shutdown Protection: The device includes thermal shutdown protection, which prevents damage due to excessive heat, enhancing reliability in demanding applications. This feature ensures that the transceiver operates safely under varying environmental conditions.

7. TTL/CMOS Compatible: The MAX485ECSA is designed to work with standard TTL and CMOS logic levels, making it easy to interface with a variety of digital systems.

## Specifications

- Supply Voltage (VCC): 3.0V to 5.5V
- Supply Current (ICC): 120 µA (max) in shutdown mode
- Data Rate: Up to 2.5 Mbps
- Differential Output Voltage (VOD): 1.5V (min) at the receiver input
- Receiver Input Voltage Range: -7V to +12V
- Common Mode Voltage Range: -7V to +12V
- Input Resistance: 12 kΩ (typ)
- Output Short-Circuit Current: ±250 mA (max)
- Package Type: 8-Pin SOIC (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +85°C

## Applications

The MAX485ECSA is suitable for a variety of applications, including:

- Industrial Automation: Used in fieldbus networks and industrial control systems for reliable data communication between devices.
- Building Automation: Ideal for HVAC control, lighting control, and security systems where long-distance communication is required.
- Telecommunications: Employed in data communication systems, including modems and communication interfaces, to facilitate reliable data transfer.
- Remote Sensing: Utilized in remote monitoring and control systems where data needs to be transmitted over long distances, such as in environmental monitoring and smart grid applications.

## Conclusion

The Maxim Integrated MAX485ECSA is a versatile and efficient RS-485/RS-422 transceiver that meets the demands of modern communication systems. Its low power consumption, high data rates, and robust signal integrity make it an excellent choice for a wide range of applications, from industrial automation to telecommunications. With its ease of integration and reliable performance, the MAX485ECSA is a preferred solution for engineers looking to implement reliable data communication in their designs. Its combination of features and specifications ensures that it can handle the challenges of long-distance data transmission in various environments.
MAX485ECSA Compare Parts
  • MAX485ECSA vs MAXM22511GLH+
  • MAX485ECSA vs MAXM22510GLH+T
  • MAX485ECSA vs MAXM22510GLH+
  • MAX485ECSA vs MAX9967BGCCQ+B0U
  • MAX485ECSA vs MAX9959DCCQ+D
  • MAX485ECSA vs MAX9957DCCB+D
  • MAX485ECSA vs MAX9957CCB+D
  • MAX485ECSA vs MAX9482EUI
  • MAX485ECSA vs MAX9481EUP
  • MAX485ECSA vs MAX9480EUP
  • MAX485ECSA vs MAX9404EHJ
  • MAX485ECSA vs MAX9402EHJ+T
  • MAX485ECSA vs MAX9402EHJ+
  • MAX485ECSA vs MAX9401EHJ
  • MAX485ECSA vs MAX9400EHJ
  • MAX485ECSA vs MAX9179EUE+
  • MAX485ECSA vs MAX9179EUE
  • MAX485ECSA vs MAX9173EUE+T
  • MAX485ECSA vs MAX9173EUE+
  • MAX485ECSA vs MAX9173EUE
  • MAX485ECSA vs MAX9173ETE
  • MAX485ECSA vs MAX9173ESE+
  • MAX485ECSA vs MAX9173ESE
  • MAX485ECSA vs MAX9172ESA+T
  • MAX485ECSA vs MAX9172ESA+
  • MAX485ECSA vs MAX9172ESA
  • MAX485ECSA vs MAX9172EKA+T
  • MAX485ECSA vs MAX9171ESA+
  • MAX485ECSA vs MAX9171EKA+T
  • MAX485ECSA vs MAX9169EUE+T
  • MAX485ECSA vs MAX9169EUE+
  • MAX485ECSA vs MAX9164EUD
  • MAX485ECSA vs MAX9164ESD
  • MAX485ECSA vs MAX9163ESA+T
  • MAX485ECSA vs MAX9163ESA+
  • MAX485ECSA vs MAX9158EGM
  • MAX485ECSA vs MAX9157EHJ+T
  • MAX485ECSA vs MAX9157EHJ+
  • MAX485ECSA vs MAX9157EGJ+T
  • MAX485ECSA vs MAX9157EGJ
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.