☰
MAX4951AECTP+
MAX4951AECTP+
Active
Description:  IC REDRIVER ESATA 1CH 20TQFN
Manufacturer:  Maxim Integrated
History Price: $7.83000
In Stock: 40080
MAX4951AECTP+ vs MAX9150EUI
Series
-
-
Packaging
Tray
Bulk
Status
Active
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
eSATA
LVDS
Input
-
LVDS
Output
-
LVDS
Data Rate (Max)
3Gbps
400Mbps
Number of Channels
1
1
Delay Time
240ps
2.2ns
Signal Conditioning
-
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
75mA
130mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TQFN (4x4)
28-TSSOP