Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Signal Buffers, Repeaters, Splitters
/ Maxim Integrated MAX4951BECTP+
MAX4951BECTP+
Obsolete
Interface - Signal Buffers, Repeaters, Splitters
Description:
IC REDRIVER ESATA 1CH 20TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX4951BECTP+ Datasheet
History Price: $3.03000
In Stock: 26320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX4951BECTP+ vs MAX9150EUI
Part No
MAX4951BECTP+
MAX9150EUI
Category
Interface - Signal Buffers, Repeaters, Splitters
Interface - Signal Buffers, Repeaters, Splitters
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
Buffer, ReDriver
Buffer, ReDriver
Applications
eSATA
LVDS
Input
-
LVDS
Output
-
LVDS
Data Rate (Max)
3Gbps
400Mbps
Number of Channels
1
1
Delay Time
150ps
2.2ns
Signal Conditioning
Input Equalization, Output Pre-Emphasis
-
Capacitance - Input
-
-
Voltage - Supply
3V ~ 3.6V
3V ~ 3.6V
Current - Supply
77mA
130mA
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
20-TQFN (4x4)
28-TSSOP