Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX5033BASA
MAX5033BASA
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK 5V 500MA 8SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX5033BASA Datasheet
History Price: Obsolete
In Stock: 17200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5033BASA vs MAX889TESA
Part No
MAX5033BASA
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Negative
Topology
Buck
Charge Pump
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
2.7V
Voltage - Input (Max)
76V
5.5V
Voltage - Output (Min/Fixed)
5V
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
500mA
200mA
Frequency - Switching
125kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC