☰
MAX5035BASA
MAX5035BASA
Obsolete
Description:  IC REG BUCK 5V 1A 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX5035BASA Datasheet
History Price: Obsolete
In Stock: 19520
MAX5035BASA vs MAX889TESA+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Negative
Topology
Buck
Charge Pump
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
7.5V
2.7V
Voltage - Input (Max)
76V
5.5V
Voltage - Output (Min/Fixed)
5V
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
1A
200mA
Frequency - Switching
125kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
8-SOIC