☰
MAX5035BASA
MAX5035BASA
Obsolete
Description:  IC REG BUCK 5V 1A 8SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX5035BASA Datasheet
History Price: Obsolete
In Stock: 19520
MAX5035BASA Specification
Specification
Part No
MAX5035BASA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
7.5V
Voltage - Input (Max)
76V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
1A
Frequency - Switching
125kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MAX5035BASA PDF Datasheet
MAX5035BASA Related Parts
MAX1044CPA
MAX1044CPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CPA+
MAX1044CPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044CSA
MAX1044CSA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+
MAX1044CSA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044CSA+T
MAX1044CSA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044EPA
MAX1044EPA
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044EPA+
MAX1044EPA+
Maxim Integrated
IC REG CHARGE PUMP INV 20MA 8DIP
MAX1044ESA
MAX1044ESA
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+
MAX1044ESA+
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX1044ESA+T
MAX1044ESA+T
Maxim Integrated
IC REG CHARG PUMP INV 20MA 8SOIC
MAX15020ATP+
MAX15020ATP+
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX15020ATP+T
MAX15020ATP+T
Maxim Integrated
IC REG BUCK ADJUSTABLE 2A 20TQFN
MAX5035BASA Description
Overview of Maxim Integrated MAX5035BASA

The MAX5035BASA is a high-performance, step-down (buck) voltage regulator designed for a variety of applications, including telecommunications, industrial equipment, and consumer electronics. This device is known for its efficiency, compact size, and versatility, making it suitable for powering sensitive electronic components.

Key Specifications

- Input Voltage Range: The MAX5035BASA operates with an input voltage range of 4.5V to 28V, allowing it to be used in a wide range of applications.
- Output Voltage: It provides an adjustable output voltage from 1.2V to 15V, which can be set using external resistors.
- Output Current: The device can deliver a maximum output current of 3A, making it capable of powering demanding loads.
- Efficiency: The efficiency of the MAX5035BASA can reach up to 95%, which is crucial for battery-powered applications to extend battery life and reduce heat generation.
- Switching Frequency: It operates at a fixed switching frequency of 500kHz, which helps in minimizing the size of external components such as inductors and capacitors.
- Package Type: The device is available in a TQFN (Thin Quad Flat No-lead) package, which measures 5mm x 5mm, allowing for a compact design in space-constrained applications.

Features

- Integrated Power MOSFETs: The MAX5035BASA includes integrated high-side and low-side MOSFETs, which simplifies the design and reduces the number of external components required.
- Soft-Start Functionality: This feature helps to limit inrush current during startup, preventing potential damage to the load and improving system reliability.
- Overcurrent Protection: The device includes built-in overcurrent protection, which helps to safeguard the regulator and connected components from damage due to excessive current.
- Thermal Shutdown: The MAX5035BASA has a thermal shutdown feature that protects the device from overheating, ensuring safe operation under various conditions.
- Compensation Network: The regulator includes an internal compensation network, which simplifies the design process and enhances stability across a wide range of load conditions.

Applications

The MAX5035BASA is suitable for various applications, including:

- Telecommunications Equipment: It can be used to power RF amplifiers and other critical components in communication systems.
- Industrial Automation: The device is ideal for powering sensors, actuators, and control circuits in industrial environments.
- Consumer Electronics: It is commonly used in devices such as portable electronics, gaming consoles, and other battery-operated devices.

Conclusion

The MAX5035BASA from Maxim Integrated is a versatile and efficient step-down voltage regulator that meets the demands of modern electronic applications. With its wide input voltage range, high output current capability, and integrated features, it provides a reliable solution for powering various electronic devices while maintaining high efficiency and compact design.
MAX5035BASA Compare Parts
  • MAX5035BASA vs MAXM17901AMB+
  • MAX5035BASA vs MAXM17624AMB+T
  • MAX5035BASA vs MAXM17624AMB+
  • MAX5035BASA vs MAXM17623AMB+T
  • MAX5035BASA vs MAXM17623AMB+
  • MAX5035BASA vs MAXM17546ALY#T
  • MAX5035BASA vs MAXM17546ALY#
  • MAX5035BASA vs MAXM15464AMB+T
  • MAX5035BASA vs MAXM15464AMB+
  • MAX5035BASA vs MAXM15463AMB+T
  • MAX5035BASA vs MAXM15463AMB+
  • MAX5035BASA vs MAX8969EWL55+T
  • MAX5035BASA vs MAX8969EWL53+T
  • MAX5035BASA vs MAX8969EWL50+T
  • MAX5035BASA vs MAX8969EWL42+T
  • MAX5035BASA vs MAX8969EWL37+T
  • MAX5035BASA vs MAX8969EWL35+T
  • MAX5035BASA vs MAX8969EWL35+
  • MAX5035BASA vs MAX8969EWL33+T
  • MAX5035BASA vs MAX8954EWN+T
  • MAX5035BASA vs MAX8952EWE+T
  • MAX5035BASA vs MAX8952BEWE+T
  • MAX5035BASA vs MAX8952BEWE+
  • MAX5035BASA vs MAX8952AEWE+T
  • MAX5035BASA vs MAX889TESA+T
  • MAX5035BASA vs MAX889TESA+
  • MAX5035BASA vs MAX889TESA
  • MAX5035BASA vs MAX889SESA+T
  • MAX5035BASA vs MAX889SESA+
  • MAX5035BASA vs MAX889RESA-T
  • MAX5035BASA vs MAX889RESA+T
  • MAX5035BASA vs MAX889RESA+
  • MAX5035BASA vs MAX889RESA
  • MAX5035BASA vs MAX887HESA+T
  • MAX5035BASA vs MAX887HESA+
  • MAX5035BASA vs MAX8855ETJ+T
  • MAX5035BASA vs MAX8855ETJ+
  • MAX5035BASA vs MAX8855AETJ+T
  • MAX5035BASA vs MAX8855AETJ+
  • MAX5035BASA vs MAX8836ZEWEEE+T
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time