☰
MAX5461EXT
MAX5461EXT
Active
Description:  32-TAP FLEAPOT, 2-WIRE DIGIPOT
Manufacturer:  Maxim Integrated
Datasheet:   MAX5461EXT Datasheet
History Price: $0.73000
In Stock: 39360
MAX5461EXT vs MAX5409EEE
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Programmable
Not Verified
-
Taper
Linear
Logarithmic
Configuration
Rheostat
Potentiometer
Number of Circuits
1
2
Number of Taps
32
32
Resistance (Ohms)
100k
10k
Interface
I2C, Up/Down (U/D, CS)
SPI
Memory Type
Volatile
Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 3.6V
Features
-
Cascade Pin
Tolerance
-
?0%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
16-QSOP
Package / Case
6-TSSOP, SC-88, SOT-363
16-SSOP (0.154", 3.90mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
1