☰
MAX5461EXT
MAX5461EXT
Active
Description:  32-TAP FLEAPOT, 2-WIRE DIGIPOT
Manufacturer:  Maxim Integrated
Datasheet:   MAX5461EXT Datasheet
History Price: $0.73000
In Stock: 39360
MAX5461EXT Specification
Specification
Part No
MAX5461EXT
Category
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Taper
Linear
Configuration
Rheostat
Number of Circuits
1
Number of Taps
32
Resistance (Ohms)
100k
Interface
I2C, Up/Down (U/D, CS)
Memory Type
Volatile
Voltage - Supply
2.7V ~ 5.5V
Features
-
Tolerance
-
Temperature Coefficient (Typ)
35ppm/ ℃
Mounting Type
Surface Mount
Supplier Device Package
SC-70-6
Package / Case
6-TSSOP, SC-88, SOT-363
Operating Temperature
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
MAX5461EXT PDF Datasheet
MAX5461EXT Related Parts
MAX5128ELA+T
MAX5128ELA+T
Maxim Integrated
IC DGTL POT 22KOHM 128TAP 8UDFN
MAX5160LEUA
MAX5160LEUA
Maxim Integrated
IC DGTL POT 50KOHM 32TAP 8UMAX
MAX5160LEUA+
MAX5160LEUA+
Maxim Integrated
IC DGTL POT 50KOHM 32TAP 8UMAX
MAX5160LEUA+T
MAX5160LEUA+T
Maxim Integrated
IC DGTL POT 50KOHM 32TAP 8UMAX
MAX5160LEUA+TG002
MAX5160LEUA+TG002
Maxim Integrated
IC DGTL POT
MAX5160MEUA
MAX5160MEUA
Maxim Integrated
IC DGTL POT 100KOHM 32TAP 8UMAX
MAX5160MEUA+
MAX5160MEUA+
Maxim Integrated
IC DGTL POT 100KOHM 32TAP 8UMAX
MAX5160MEUA+T
MAX5160MEUA+T
Maxim Integrated
IC DGTL POT 100KOHM 32TAP 8UMAX
MAX5160NEUA
MAX5160NEUA
Maxim Integrated
IC DGTL POT 200KOHM 32TAP 8UMAX
MAX5160NEUA+
MAX5160NEUA+
Maxim Integrated
IC DGTL POT 200KOHM 32TAP 8UMAX
MAX5160NEUA+T
MAX5160NEUA+T
Maxim Integrated
IC DGTL POT 200KOHM 32TAP 8UMAX
MAX5161LEZT
MAX5161LEZT
Maxim Integrated
MAX5161 LOW-POWER DIGIPOT
MAX5461EXT Compare Parts
  • MAX5461EXT vs MAX5529GUA+
  • MAX5461EXT vs MAX5529GTA+T
  • MAX5461EXT vs MAX5529GTA+
  • MAX5461EXT vs MAX5529GTA+
  • MAX5461EXT vs MAX5529GTA
  • MAX5461EXT vs MAX5528GUA+T
  • MAX5461EXT vs MAX5528GUA+
  • MAX5461EXT vs MAX5528GTA+T
  • MAX5461EXT vs MAX5528GTA+
  • MAX5461EXT vs MAX5528GTA
  • MAX5461EXT vs MAX5527GUA+T
  • MAX5461EXT vs MAX5527GUA+
  • MAX5461EXT vs MAX5527GTA+T
  • MAX5461EXT vs MAX5527GTA+
  • MAX5461EXT vs MAX5499ETE+T
  • MAX5461EXT vs MAX5499ETE+
  • MAX5461EXT vs MAX5499ETE
  • MAX5461EXT vs MAX5498ETE+T
  • MAX5461EXT vs MAX5498ETE+
  • MAX5461EXT vs MAX5497ETE+T
  • MAX5461EXT vs MAX5497ETE+
  • MAX5461EXT vs MAX5496ETE+T
  • MAX5461EXT vs MAX5496ETE+
  • MAX5461EXT vs MAX5495ETE+T
  • MAX5461EXT vs MAX5495ETE+
  • MAX5461EXT vs MAX5494ETE+T
  • MAX5461EXT vs MAX5494ETE+
  • MAX5461EXT vs MAX5489EUD+T
  • MAX5461EXT vs MAX5489EUD+
  • MAX5461EXT vs MAX5489ETE-T
  • MAX5461EXT vs MAX5489ETE+T
  • MAX5461EXT vs MAX5489ETE+
  • MAX5461EXT vs MAX5489ETE#WG16
  • MAX5461EXT vs MAX5489ETE#TG16
  • MAX5461EXT vs MAX5489ETE#G16
  • MAX5461EXT vs MAX5489ETE
  • MAX5461EXT vs MAX5488EUD+T
  • MAX5461EXT vs MAX5488EUD+
  • MAX5461EXT vs MAX5488ETE+T
  • MAX5461EXT vs MAX5488ETE+
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.