Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Digital Potentiometers
/ Maxim Integrated MAX5461EXT
MAX5461EXT
Active
Data Acquisition - Digital Potentiometers
Description:
32-TAP FLEAPOT, 2-WIRE DIGIPOT
Manufacturer:
Maxim Integrated
Datasheet:
MAX5461EXT Datasheet
History Price: $0.73000
In Stock: 39360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5461EXT vs MAX5488EUD+
Part No
MAX5461EXT
MAX5488EUD+
Category
Data Acquisition - Digital Potentiometers
Data Acquisition - Digital Potentiometers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
Taper
Linear
Linear
Configuration
Rheostat
Potentiometer
Number of Circuits
1
2
Number of Taps
32
256
Resistance (Ohms)
100k
50k
Interface
I2C, Up/Down (U/D, CS)
SPI
Memory Type
Volatile
Non-Volatile
Voltage - Supply
2.7V ~ 5.5V
2.7V ~ 5.25V
Features
-
-
Tolerance
-
?5%
Temperature Coefficient (Typ)
35ppm/ ℃
35ppm/ ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
SC-70-6
14-TSSOP
Package / Case
6-TSSOP, SC-88, SOT-363
14-TSSOP (0.173", 4.40mm Width)
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Resistance - Wiper (Ohms) (Typ)
-
325