Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Maxim Integrated MAX5943DEEE+
MAX5943DEEE+
Obsolete
PMIC - OR Controllers, Ideal Diodes
Description:
IC OR CTRLR N+1 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5943DEEE+ Datasheet
History Price: $3.56000
In Stock: 31280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5943DEEE+ vs MAX5943AEEE
Part No
MAX5943DEEE+
MAX5943AEEE
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Type
-
N+1 ORing Controller
FET Type
-
N-Channel
Ratio - Input:Output
-
N:1
Internal Switch(s)
-
No
Delay Time - ON
-
-
Delay Time - OFF
-
340 ns
Current - Output (Max)
-
-
Current - Supply
-
1.3 mA
Voltage - Supply
-
7.5V ~ 37V
Applications
-
FireWire?
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP