Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Maxim Integrated MAX5943AEEE
MAX5943AEEE
Active
PMIC - OR Controllers, Ideal Diodes
Description:
MAX5943 FIREWIRE CURRENT LIMITER
Manufacturer:
Maxim Integrated
Datasheet:
MAX5943AEEE Datasheet
History Price: $2.00000
In Stock: 42320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5943AEEE Specification
Specification
Part No
MAX5943AEEE
Category
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
N+1 ORing Controller
FET Type
N-Channel
Ratio - Input:Output
N:1
Internal Switch(s)
No
Delay Time - ON
-
Delay Time - OFF
340 ns
Current - Output (Max)
-
Current - Supply
1.3 mA
Voltage - Supply
7.5V ~ 37V
Applications
FireWire?
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX5943AEEE PDF Datasheet
MAX5943AEEE Datasheet
Click and Download: MAX5943AEEE Datasheet
MAX5943AEEE Related Parts
MAX16141AAF+
Maxim Integrated
IC IDEAL DIODE CTLR 16TQFN
MAX16141AAF+T
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
MAX16141AAF/V+
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
MAX16141AAF/V+T
Maxim Integrated
36V ORING MOSFET CONTRLR W/VOLT
MAX16171ATA/VY+
Maxim Integrated
IDEAL DIODE CONTROLLER WITH REVE
MAX40200ANS+
Maxim Integrated
CURRENT SENSE/IDEAL DIODE
MAX40200ANS+T
Maxim Integrated
IC DIODE CURRENT SWITCH 4WLP
MAX40200AUK+
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
MAX40200AUK+T
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
MAX40203AUK+T
Maxim Integrated
IC IDEAL DIODE
MAX5079EUD+
Maxim Integrated
IC OR CTRLR N+1 14TSSOP
MAX5079EUD+T
Maxim Integrated
IC OR CTRLR N+1 14TSSOP
MAX5943AEEE Compare Parts
MAX5943AEEE vs MAX8585EUA+T
MAX5943AEEE vs MAX8585EUA+
MAX5943AEEE vs MAX8555EUB+T
MAX5943AEEE vs MAX8555EUB+
MAX5943AEEE vs MAX8555ETB+
MAX5943AEEE vs MAX8555AEUB+T
MAX5943AEEE vs MAX8555AEUB+
MAX5943AEEE vs MAX8555AEUB
MAX5943AEEE vs MAX8536EUA+T
MAX5943AEEE vs MAX8536EUA+
MAX5943AEEE vs MAX8535EUA+T
MAX5943AEEE vs MAX8535EUA+
MAX5943AEEE vs MAX8535AEUA+T
MAX5943AEEE vs MAX5944ESE+T
MAX5943AEEE vs MAX5944ESE+
MAX5943AEEE vs MAX5944ESE
MAX5943AEEE vs MAX5943EEEE+T
MAX5943AEEE vs MAX5943EEEE+
MAX5943AEEE vs MAX5943DEEE+T
MAX5943AEEE vs MAX5943DEEE+
MAX5943AEEE vs MAX5943CEEE+T
MAX5943AEEE vs MAX5943CEEE+
MAX5943AEEE vs MAX5943BEEE+T
MAX5943AEEE vs MAX5943BEEE+
MAX5943AEEE vs MAX5943AEEE+T
MAX5943AEEE vs MAX5943AEEE+
MAX5943AEEE vs MAX5079EUD+T
MAX5943AEEE vs MAX5079EUD+
MAX5943AEEE vs MAX40203AUK+T
MAX5943AEEE vs MAX40200AUK+T
MAX5943AEEE vs MAX40200AUK+
MAX5943AEEE vs MAX40200ANS+T
MAX5943AEEE vs MAX40200ANS+
MAX5943AEEE vs MAX16171ATA/VY+
MAX5943AEEE vs MAX16141AAF/V+T
MAX5943AEEE vs MAX16141AAF/V+
MAX5943AEEE vs MAX16141AAF+T
MAX5943AEEE vs MAX16141AAF+
MAX5943AEEE vs MAX8585EUA+TG51
MAX5943AEEE vs MAX8585EUA
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend