Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - OR Controllers, Ideal Diodes
/ Maxim Integrated MAX5943EEEE+
MAX5943EEEE+
Active
PMIC - OR Controllers, Ideal Diodes
Description:
IC OR CTRLR N+1 16QSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX5943EEEE+ Datasheet
History Price: $5.49000
In Stock: 17520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX5943EEEE+ vs MAX5943AEEE
Part No
MAX5943EEEE+
MAX5943AEEE
Category
PMIC - OR Controllers, Ideal Diodes
PMIC - OR Controllers, Ideal Diodes
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
N+1 ORing Controller
N+1 ORing Controller
FET Type
N-Channel
N-Channel
Ratio - Input:Output
N:1
N:1
Internal Switch(s)
No
No
Delay Time - ON
-
-
Delay Time - OFF
100 ns
340 ns
Current - Output (Max)
-
-
Current - Supply
1.3 mA
1.3 mA
Voltage - Supply
7.5V ~ 37V
7.5V ~ 37V
Applications
FireWire?
FireWire?
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP