Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX613CPD
MAX613CPD
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR CNTRLR ANLG PCMCIA 14-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX613CPD Datasheet
History Price: $1.07000
In Stock: 19040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX613CPD vs MAX613CSD
Part No
MAX613CPD
MAX613CSD
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
PCMCIA Switch
PCMCIA Switch
Number of Outputs
2
2
Ratio - Input:Output
-
2:1
Output Configuration
-
High Side
Output Type
-
-
Interface
-
Logic, 4-Bit
Voltage - Load
-
0V ~ 12.6V
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
-
Rds On (Typ)
-
-
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
14-PDIP
14-SOIC
Package / Case
14-DIP (0.300", 7.62mm)
14-SOIC (0.154", 3.90mm Width)