☰
MAX613CSD
MAX613CSD
Obsolete
Description:  IC PWR CNTRLR ANLG PCMCIA 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX613CSD Datasheet
History Price: $4.04000
In Stock: 12160
MAX613CSD vs MAX4826ELT
Series
-
Automotive, AEC-Q100
Packaging
Tube
Bulk
Status
Obsolete
Active
Switch Type
PCMCIA Switch
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
2:1
1:1
Output Configuration
High Side
Low Side
Output Type
-
N-Channel
Interface
Logic, 4-Bit
On/Off
Voltage - Load
0V ~ 12.6V
2.3V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
2.3V ~ 5.5V
Current - Output (Max)
-
50mA, 100mA
Rds On (Typ)
-
-
Input Type
-
Differential
Features
-
-
Fault Protection
-
Over Temperature, Reverse Current, UVLO
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
6-uDFN (1.5x1)
Package / Case
14-SOIC (0.154", 3.90mm Width)
6-WFDFN