Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX613CSD
MAX613CSD
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR CNTRLR ANLG PCMCIA 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX613CSD Datasheet
History Price: $4.04000
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX613CSD vs MAX613CPD
Part No
MAX613CSD
MAX613CPD
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
PCMCIA Switch
PCMCIA Switch
Number of Outputs
2
2
Ratio - Input:Output
2:1
-
Output Configuration
High Side
-
Output Type
-
-
Interface
Logic, 4-Bit
-
Voltage - Load
0V ~ 12.6V
-
Voltage - Supply (Vcc/Vdd)
Not Required
-
Current - Output (Max)
-
-
Rds On (Typ)
-
-
Input Type
-
-
Features
-
-
Fault Protection
-
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
14-SOIC
14-PDIP
Package / Case
14-SOIC (0.154", 3.90mm Width)
14-DIP (0.300", 7.62mm)