☰
MAX613CSD
MAX613CSD
Obsolete
Description:  IC PWR CNTRLR ANLG PCMCIA 14SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX613CSD Datasheet
History Price: $4.04000
In Stock: 12160
MAX613CSD vs MAX869LEEE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Switch Type
PCMCIA Switch
General Purpose
Number of Outputs
2
1
Ratio - Input:Output
2:1
1:1
Output Configuration
High Side
High Side
Output Type
-
P-Channel
Interface
Logic, 4-Bit
On/Off
Voltage - Load
0V ~ 12.6V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
-
2A
Rds On (Typ)
-
38mOhm
Input Type
-
Non-Inverting
Features
-
Status Flag
Fault Protection
-
Current Limiting (Adjustable), Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
16-QSOP
Package / Case
14-SOIC (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)