Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Power Distribution Switches, Load Drivers
/ Maxim Integrated MAX613CSD
MAX613CSD
Obsolete
PMIC - Power Distribution Switches, Load Drivers
Description:
IC PWR CNTRLR ANLG PCMCIA 14SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX613CSD Datasheet
History Price: $4.04000
In Stock: 12160
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX613CSD vs MAX894LESA
Part No
MAX613CSD
MAX894LESA
Category
PMIC - Power Distribution Switches, Load Drivers
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Switch Type
PCMCIA Switch
General Purpose
Number of Outputs
2
2
Ratio - Input:Output
2:1
1:2
Output Configuration
High Side
High Side
Output Type
-
P-Channel
Interface
Logic, 4-Bit
On/Off
Voltage - Load
0V ~ 12.6V
2.7V ~ 5.5V
Voltage - Supply (Vcc/Vdd)
Not Required
Not Required
Current - Output (Max)
-
500mA
Rds On (Typ)
-
120mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Adjustable), Over Temperature
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Supplier Device Package
14-SOIC
8-SOIC
Package / Case
14-SOIC (0.154", 3.90mm Width)
8-SOIC (0.154", 3.90mm Width)