☰
MAX640CSA
MAX640CSA
Active
Description:  STEP-DOWN DC-DC CONVERTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX640CSA Datasheet
History Price: Active
In Stock: 33920
MAX640CSA vs MAX889TESA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
-
Step-Down
Output Configuration
-
Negative
Topology
-
Charge Pump
Output Type
-
Adjustable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.7V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
-
200mA
Frequency - Switching
-
2MHz
Synchronous Rectifier
-
No
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC