☰
MAX640EPA
MAX640EPA
Active
Description:  STEP-DOWN DC-DC CONVERTER
Manufacturer:  Maxim Integrated
Datasheet:   MAX640EPA Datasheet
History Price: $4.05000
In Stock: 49520
MAX640EPA vs MAX889TESA
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Negative
Topology
Buck
Charge Pump
Output Type
Adjustable (Fixed)
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4V
2.7V
Voltage - Input (Max)
11.5V
5.5V
Voltage - Output (Min/Fixed)
1.3V (3.3V)
-2.5V
Voltage - Output (Max)
11.5V
-5.5V
Current - Output
225mA
200mA
Frequency - Switching
-
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
8-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-PDIP
8-SOIC