Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX657CPD
MAX657CPD
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
MAX657 1.6 A SWITCHING REGULATOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX657CPD Datasheet
History Price: $1.07000
In Stock: 29840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX657CPD vs MAX889TESA
Part No
MAX657CPD
MAX889TESA
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Negative
Topology
Boost
Charge Pump
Output Type
Fixed
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
1.15V
2.7V
Voltage - Input (Max)
1.56V
5.5V
Voltage - Output (Min/Fixed)
3V
-2.5V
Voltage - Output (Max)
-
-5.5V
Current - Output
60mA
200mA
Frequency - Switching
18kHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
14-DIP (0.300", 7.62mm)
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-PDIP
8-SOIC