☰
MAX6653AEE+
MAX6653AEE+
Active
Description:  IC TEMP MON FAN CNTRL 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6653AEE+ Datasheet
History Price: $6.62000
In Stock: 41120
MAX6653AEE+ vs MAX1669EEE
Series
-
-
Packaging
Tube
Tube
Status
Active
Obsolete
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
External
Sensing Temperature
-40℃ ~ 125℃, External Sensor
-40℃ ~ 125℃
Accuracy
?℃(Max)
?℃(Max)
Topology
ADC, Multiplexer, Register Bank, Tachometer
ADC, Comparator, Multiplexer, Register Bank
Output Type
I2C/SMBus
SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP