☰
MAX6664AEE+
MAX6664AEE+
Active
Description:  IC TEMP MON FAN CNTRL 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX6664AEE+ Datasheet
History Price: $5.80000
In Stock: 42960
MAX6664AEE+ vs MAX6615AEE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Function
Fan Control, Temp Monitor
Fan Control, Temp Monitor
Sensor Type
Internal and External
Internal and External
Sensing Temperature
-40℃ ~ 125℃, External Sensor
-40℃ ~ 125℃
Accuracy
?℃ Local(Max), ?℃ Remote(Max)
?℃ (Max)
Topology
ADC, Multiplexer, Register Bank, Tachometer
ADC, PWM Generator, Tach Counter
Output Type
I2C/SMBus
SMBus
Output Alarm
Yes
Yes
Output Fan
Yes
Yes
Voltage - Supply
3V ~ 5.5V
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP