Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Thermal Management
/ Maxim Integrated MAX6615AEE
MAX6615AEE
Active
PMIC - Thermal Management
Description:
DUAL-CH TEMPERATURE MONITOR
Manufacturer:
Maxim Integrated
Datasheet:
MAX6615AEE Datasheet
History Price: $3.59000
In Stock: 16320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6615AEE Specification
Specification
Part No
MAX6615AEE
Category
PMIC - Thermal Management
Manufacturer
Maxim Integrated
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Fan Control, Temp Monitor
Sensor Type
Internal and External
Sensing Temperature
-40℃ ~ 125℃
Accuracy
?℃ (Max)
Topology
ADC, PWM Generator, Tach Counter
Output Type
SMBus
Output Alarm
Yes
Output Fan
Yes
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
MAX6615AEE PDF Datasheet
MAX6615AEE Datasheet
Click and Download: MAX6615AEE Datasheet
MAX6615AEE Related Parts
MAX1669EEE
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP
MAX1669EEE+
Maxim Integrated
IC FAN CTRLR W/SENSOR 16-QSOP
MAX1669EEE+T
Maxim Integrated
FAN CONTROLLER AND REMOTE TEMPER
MAX1805MEE
Maxim Integrated
IC TEMP SENSOR MULTI-CHAN 16QSOP
MAX31629MTA+T
Maxim Integrated
IC I2C THERMOMETER RTC TDFN
MAX31865AAP+
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
MAX31865AAP+T
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20SSOP
MAX31865ATP+
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20QFN
MAX31865ATP+T
Maxim Integrated
IC RTD TO DIGITAL CONVERT 20TQFN
MAX6604AAHA+
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TSSOP
MAX6604AATA+T
Maxim Integrated
IC TEMP SENSOR DDR MEMORY 8TDFN
MAX6604ATA+
Maxim Integrated
PRECISION TEMPERATURE MONITOR
MAX6615AEE Compare Parts
MAX6615AEE vs MAX6684ESA+T
MAX6615AEE vs MAX6684ESA+
MAX6615AEE vs MAX6683AUB+T
MAX6615AEE vs MAX6683AUB+
MAX6615AEE vs MAX6678AEP94+
MAX6615AEE vs MAX6678AEP92+T
MAX6615AEE vs MAX6678AEP92+
MAX6615AEE vs MAX6678AEP90
MAX6615AEE vs MAX6664AEE-TG075
MAX6615AEE vs MAX6664AEE+T
MAX6615AEE vs MAX6664AEE+
MAX6615AEE vs MAX6664AEE
MAX6615AEE vs MAX6663AEE+T
MAX6615AEE vs MAX6663AEE+
MAX6615AEE vs MAX6653AEE+T
MAX6615AEE vs MAX6653AEE+
MAX6615AEE vs MAX6652AUB+T
MAX6615AEE vs MAX6652AUB+
MAX6615AEE vs MAX6645BAFAUB+T
MAX6615AEE vs MAX6645ABFAUB+T
MAX6615AEE vs MAX6645ABFAUB+
MAX6615AEE vs MAX6644LBAAEE+T
MAX6615AEE vs MAX6644LBAAEE+
MAX6615AEE vs MAX6643LBFAEE+T
MAX6615AEE vs MAX6643LBFAEE+
MAX6615AEE vs MAX6643LBBAEE+T
MAX6615AEE vs MAX6643LBBAEE+
MAX6615AEE vs MAX6643LBBAEE
MAX6615AEE vs MAX6641AUB96+T
MAX6615AEE vs MAX6641AUB96+
MAX6615AEE vs MAX6641AUB94+T
MAX6615AEE vs MAX6641AUB94+
MAX6615AEE vs MAX6641AUB94
MAX6615AEE vs MAX6641AUB92+T
MAX6615AEE vs MAX6641AUB92+
MAX6615AEE vs MAX6641AUB90+T
MAX6615AEE vs MAX6641AUB90+
MAX6615AEE vs MAX6639YAEE+T
MAX6615AEE vs MAX6639FATE+
MAX6615AEE vs MAX6639FAEE+T
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.