Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Boost, Flyback, SEPIC
-
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
-
Frequency - Switching
100kHz ~ 500kHz
-
Synchronous Rectifier
No
-
Control Features
Enable, Frequency Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-uMAX/uSOP
-