☰
MAX668EUB
MAX668EUB
Obsolete
Description:  IC REG CTRLR MULT TOP 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX668EUB Datasheet
History Price: $3.02000
In Stock: 31120
MAX668EUB Specification
Specification
Part No
MAX668EUB
Category
PMIC - DC DC Switching Controllers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Type
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive, Isolation Capable
Topology
Boost, Flyback, SEPIC
Number of Outputs
1
Output Phases
1
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
Frequency - Switching
100kHz ~ 500kHz
Duty Cycle (Max)
90%
Synchronous Rectifier
No
Clock Sync
Yes
Serial Interfaces
-
Control Features
Enable, Frequency Control
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-uMAX/uSOP
MAX668EUB PDF Datasheet
MAX668EUB Related Parts
MAX15000AEUB+
MAX15000AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000AEUB+T
MAX15000AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+
MAX15000BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15000BEUB+T
MAX15000BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+
MAX15001AEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001AEUB+T
MAX15001AEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+
MAX15001BEUB+
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15001BEUB+T
MAX15001BEUB+T
Maxim Integrated
IC REG CTRLR BOOST/FLYBK 10UMAX
MAX15002ATL+
MAX15002ATL+
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15002ATL+T
MAX15002ATL+T
Maxim Integrated
IC REG CTRLR BUCK 40TQFN
MAX15003ATM+
MAX15003ATM+
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX15003ATM+T
MAX15003ATM+T
Maxim Integrated
IC REG CTRLR BUCK 48TQFN
MAX668EUB Description
Overview of Maxim Integrated MAX668EUB

The MAX668EUB is a high-precision, low-power temperature sensor from Maxim Integrated, designed for a wide range of applications, including industrial, automotive, and consumer electronics. This device provides accurate temperature measurements with a digital output, making it suitable for systems that require precise thermal management and monitoring. The MAX668EUB is known for its reliability, ease of integration, and low power consumption.

Key Specifications

- Temperature Range: -40 °C to +125 °C
- Accuracy: ±0.5 °C (typical) at 25 °C
- Resolution: 12 bits
- Supply Voltage (VDD): 2.7 V to 5.5 V
- Output Interface: I2C-compatible digital output
- Power Consumption: 0.5 µA (typical in shutdown mode)
- Package Type: 8-Pin µMAX

Electrical Characteristics

The MAX668EUB operates over a temperature range of -40 °C to +125 °C, making it suitable for various applications that require reliable temperature monitoring in extreme conditions. The device offers a typical accuracy of ±0.5 °C at 25 °C, ensuring precise temperature readings essential for critical applications. The 12-bit resolution allows for detailed temperature measurements, providing a high level of granularity in data collection.

Power Consumption and Supply Voltage

The MAX668EUB is designed for low power consumption, with a typical current draw of only 0.5 µA in shutdown mode. This feature is particularly beneficial for battery-operated devices, where energy efficiency is crucial. The device operates with a supply voltage range of 2.7 V to 5.5 V, allowing for flexibility in various system designs and compatibility with different power sources.

Digital Output and Interface

The MAX668EUB features an I2C-compatible digital output, enabling easy integration into microcontroller-based systems. This interface allows for straightforward communication between the temperature sensor and the host microcontroller, facilitating real-time temperature monitoring and control. The digital output eliminates the need for complex analog signal processing, simplifying the overall design.

Thermal Performance

The MAX668EUB is designed to provide fast response times, ensuring that temperature changes are quickly detected and reported. This capability is essential in applications where rapid thermal changes occur, such as in industrial processes or automotive systems. The device's thermal performance is further enhanced by its compact package, which allows for efficient heat dissipation.

Applications

The MAX668EUB is versatile and can be used in various applications, including:

- Industrial Automation: Ideal for monitoring temperature in manufacturing processes and equipment.
- Automotive: Suitable for engine temperature monitoring and climate control systems.
- Consumer Electronics: Used in devices requiring temperature regulation, such as HVAC systems and smart appliances.
- Medical Devices: Employed in temperature-sensitive applications, ensuring patient safety and device reliability.

Conclusion

The Maxim Integrated MAX668EUB is a high-precision, low-power temperature sensor that excels in providing accurate temperature measurements across a wide range of applications. With its impressive specifications, including a broad temperature range, high accuracy, and low power consumption, it is an ideal choice for engineers looking to implement reliable thermal management solutions. Its ease of integration and digital output capabilities make it a valuable component in modern electronic designs, ensuring optimal performance in various environments.
MAX668EUB Compare Parts
  • MAX668EUB vs MAX8786GTL+
  • MAX668EUB vs MAX8743ETX+T
  • MAX668EUB vs MAX8743ETX+
  • MAX668EUB vs MAX8743ETX
  • MAX668EUB vs MAX8743EEI+T
  • MAX668EUB vs MAX8743EEI
  • MAX668EUB vs MAX8653ETI+T
  • MAX668EUB vs MAX8653ETI+
  • MAX668EUB vs MAX8650EEG+T
  • MAX668EUB vs MAX8650EEG+
  • MAX668EUB vs MAX863EEE-T
  • MAX668EUB vs MAX863EEE+T
  • MAX668EUB vs MAX863EEE+
  • MAX668EUB vs MAX863EEE
  • MAX668EUB vs MAX8599ETE+T
  • MAX668EUB vs MAX8599ETE+
  • MAX668EUB vs MAX8598ETE+T
  • MAX668EUB vs MAX8598ETE+
  • MAX668EUB vs MAX8598ETE
  • MAX668EUB vs MAX8597ETP+T
  • MAX668EUB vs MAX8597ETP+
  • MAX668EUB vs MAX8594AETG+
  • MAX668EUB vs MAX8579EUB+T
  • MAX668EUB vs MAX8579EUB+
  • MAX668EUB vs MAX8578EUB+T
  • MAX668EUB vs MAX8578EUB+
  • MAX668EUB vs MAX8578EUB
  • MAX668EUB vs MAX8577EUB+T
  • MAX668EUB vs MAX8577EUB+
  • MAX668EUB vs MAX8577EUB
  • MAX668EUB vs MAX8576EUB+T
  • MAX668EUB vs MAX8576EUB+
  • MAX668EUB vs MAX8575EUT
  • MAX668EUB vs MAX8573EUT
  • MAX668EUB vs MAX8572EUT
  • MAX668EUB vs MAX8570EUT
  • MAX668EUB vs MAX8561ETA-G104
  • MAX668EUB vs MAX8548EUB+T
  • MAX668EUB vs MAX8548EUB+
  • MAX668EUB vs MAX8546EUB+T
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time