☰
MAX668EUB
MAX668EUB
Obsolete
Description:  IC REG CTRLR MULT TOP 10UMAX
Manufacturer:  Maxim Integrated
Datasheet:   MAX668EUB Datasheet
History Price: $3.02000
In Stock: 31120
MAX668EUB vs MAX8573EUT
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Output Type
Transistor Driver
-
Function
Step-Up, Step-Up/Step-Down
-
Output Configuration
Positive, Isolation Capable
-
Topology
Boost, Flyback, SEPIC
-
Number of Outputs
1
-
Output Phases
1
-
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
-
Frequency - Switching
100kHz ~ 500kHz
-
Duty Cycle (Max)
90%
-
Synchronous Rectifier
No
-
Clock Sync
Yes
-
Serial Interfaces
-
-
Control Features
Enable, Frequency Control
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
-
Supplier Device Package
10-uMAX/uSOP
-