Output Type
Transistor Driver
Transistor Driver
Function
Step-Up, Step-Up/Step-Down
Step-Up
Output Configuration
Positive, Isolation Capable
Positive
Topology
Boost, Flyback, SEPIC
Boost
Voltage - Supply (Vcc/Vdd)
3V ~ 28V
1.5V ~ 11V
Frequency - Switching
100kHz ~ 500kHz
-
Synchronous Rectifier
No
No
Control Features
Enable, Frequency Control
Enable, Low Battery
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-uMAX/uSOP
16-QSOP