Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6850AEE
MAX6850AEE
Active
PMIC - Display Drivers
Description:
7/14/16-SEGMENT VFD CONTROL
Manufacturer:
Maxim Integrated
Datasheet:
MAX6850AEE Datasheet
History Price: $6.38000
In Stock: 5680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6850AEE vs MAX7233AFIPL
Part No
MAX6850AEE
MAX7233AFIPL
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Display Type
Vacuum Fluorescent (VF)
LCD
Configuration
7 Segment, 14 Segment, 16 Segment
18 Segment
Interface
Serial
Parallel
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
4 Characters
Current - Supply
1.7 mA
30 μA
Voltage - Supply
2.7V ~ 3.6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-20 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
40-DIP (0.600", 15.24mm)
Supplier Device Package
16-QSOP
40-PDIP