Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX7233AFIPL
MAX7233AFIPL
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 18 SEGMENT 40DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX7233AFIPL Datasheet
History Price: Obsolete
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX7233AFIPL Specification
Specification
Part No
MAX7233AFIPL
Category
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Display Type
LCD
Configuration
18 Segment
Interface
Parallel
Digits or Characters
4 Characters
Current - Supply
30 μA
Voltage - Supply
4.5V ~ 5.5V
Operating Temperature
-20 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
MAX7233AFIPL PDF Datasheet
MAX7233AFIPL Datasheet
Click and Download: MAX7233AFIPL Datasheet
MAX7233AFIPL Related Parts
MAX130ACPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX130ACPL+3
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX130AEPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX130CPL+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX130CPL+3
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX131ACPL+
Maxim Integrated
IC ADC 3 1/2 DIGIT W/REF 40-DIP
MAX131CMH+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+D
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+T
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CMH+TD
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 44MQFP
MAX131CPL+
Maxim Integrated
IC DRVR 7 SEG 3 1/2 DIGIT 40DIP
MAX1365ECM
Maxim Integrated
DIGIT PANEL METERS
MAX7233AFIPL Compare Parts
MAX7233AFIPL vs MAX753ESE+T
MAX7233AFIPL vs MAX753ESE+
MAX7233AFIPL vs MAX7234BFIQH+D
MAX7233AFIPL vs MAX7234BFIQH
MAX7233AFIPL vs MAX7234BFIPL+
MAX7233AFIPL vs MAX7234BFIPL
MAX7233AFIPL vs MAX7233BFIQH+TD
MAX7233AFIPL vs MAX7233BFIQH+D
MAX7233AFIPL vs MAX7233BFIPL+
MAX7233AFIPL vs MAX7232CFIQH+
MAX7233AFIPL vs MAX7232CFIPL+
MAX7233AFIPL vs MAX7232BFIQH+TD
MAX7233AFIPL vs MAX7232BFIQH+D
MAX7233AFIPL vs MAX7232BFIPL+
MAX7233AFIPL vs MAX7231CFIPL+
MAX7233AFIPL vs MAX7231CFEPL
MAX7233AFIPL vs MAX7231BFIQH-D
MAX7233AFIPL vs MAX7231BFIQH+TD
MAX7233AFIPL vs MAX7231BFIQH+D
MAX7233AFIPL vs MAX7231BFIPL+
MAX7233AFIPL vs MAX7231AFIQH-D
MAX7233AFIPL vs MAX7231AFIPL
MAX7233AFIPL vs MAX7221EWG+T
MAX7233AFIPL vs MAX7221EWG+
MAX7233AFIPL vs MAX7221ENG+
MAX7233AFIPL vs MAX7221CWG+TG002
MAX7233AFIPL vs MAX7221CWG+T
MAX7233AFIPL vs MAX7221CWG+
MAX7233AFIPL vs MAX7221CNG+
MAX7233AFIPL vs MAX7219EWG+T
MAX7233AFIPL vs MAX7219EWG+
MAX7233AFIPL vs MAX7219EWG
MAX7233AFIPL vs MAX7219ENG+G002
MAX7233AFIPL vs MAX7219ENG+
MAX7233AFIPL vs MAX7219ENG
MAX7233AFIPL vs MAX7219CWG-T
MAX7233AFIPL vs MAX7219CWG+TG002
MAX7233AFIPL vs MAX7219CWG+T
MAX7233AFIPL vs MAX7219CWG+G126
MAX7233AFIPL vs MAX7219CWG+
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.