Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ Maxim Integrated MAX6851AEE
MAX6851AEE
Active
PMIC - Display Drivers
Description:
7/14/16-SEGMENT VFD CONTROL
Manufacturer:
Maxim Integrated
Datasheet:
MAX6851AEE Datasheet
History Price: $6.38000
In Stock: 48800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX6851AEE vs MAX6853AEE
Part No
MAX6851AEE
MAX6853AEE
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Display Type
Vacuum Fluorescent (VF)
Vacuum Fluorescent (VF)
Configuration
7 Segment, 14 Segment, 16 Segment
5 x 7 (Matrix)
Interface
I2C
I2C
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
Current - Supply
1.3 mA
1.65 mA
Voltage - Supply
2.7V ~ 3.6V
2.7V ~ 36V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP