☰
MAX6853AEE
MAX6853AEE
Active
Description:  5 X 7 MATRIX VFD CONTROLLER
Manufacturer:  Maxim Integrated
Datasheet:   MAX6853AEE Datasheet
History Price: $6.38000
In Stock: 21280
MAX6853AEE vs MAX7219ENG
Series
-
-
Packaging
Bulk
Tube
Status
Active
Obsolete
Display Type
Vacuum Fluorescent (VF)
LED
Configuration
5 x 7 (Matrix)
7 Segment + DP
Interface
I2C
4-Wire Serial
Digits or Characters
24 Characters, 96 Characters, 104 Characters, 16 Steps 1 Digit, 2 Digits
8 Digits
Current - Supply
1.65 mA
330 mA
Voltage - Supply
2.7V ~ 36V
4V ~ 5.5V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-SSOP (0.154", 3.90mm Width)
24-DIP (0.300", 7.62mm)
Supplier Device Package
16-QSOP
24-PDIP